Hammond Electronics, Inc. Transformer, Isolation, 660V; Chassis Mount Transformer Type Hammond 290EX

Description
TRANSFORMER, ISOLATION, 660V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:660V, 6.5V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:276mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 660V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:660V, 6.5V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:276mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 660V; Chassis Mount Transformer Type Hammond - 51R4268 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 660V; Chassis Mount Transformer Type Hammond
51R4268
Transformer, Isolation, 660V; Chassis Mount Transformer Type Hammond 51R4268
TRANSFORMER, ISOLATION, 660V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:660V, 6.5V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:276mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 660V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:660V, 6.5V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:276mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4268
Product Name Transformer, Isolation, 660V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Transformer, 3.78Va; Chassis Mount Transformer Type Triad Magnetics - 03F958 - Newark, An Avnet Company
Specs
Operating Frequency 50 Hz
Output Voltage 6.3 volts
View Details