Hammond Electronics, Inc. Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond 290CX

Description
TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 5V, 6.3V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:207mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 5V, 6.3V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:207mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond - 01P1451 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond
01P1451
Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond 01P1451
TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 5V, 6.3V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:207mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 5V, 6.3V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:207mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 01P1451
Product Name Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A10-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 380 to 416 volts
Power Rating (VA) 750 VA
View Details
Transformers - Power Transformers - 182K15 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details