Hammond Electronics, Inc. Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond 290AEX

Description
TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 6.3V, 5V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:81mA; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 6.3V, 5V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:81mA; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond - 51R4262 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond
51R4262
Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond 51R4262
TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 6.3V, 5V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:81mA; Isolation Voltage:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 6.3V, 5V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:81mA; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4262
Product Name Transformer, Isolation, 650V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 4-1611471-4 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details