Hammond Electronics, Inc. Transformer, Isolation, 2 X 120V, 1.5Kva; Chassis Mount Transformer Type Hammond 289GT

Description
TRANSFORMER, ISOLATION, 2 X 120V, 1.5KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 2 X 120V, 1.5KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 2 X 120V, 1.5Kva; Chassis Mount Transformer Type Hammond - 61K2338 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 2 X 120V, 1.5Kva; Chassis Mount Transformer Type Hammond
61K2338
Transformer, Isolation, 2 X 120V, 1.5Kva; Chassis Mount Transformer Type Hammond 61K2338
TRANSFORMER, ISOLATION, 2 X 120V, 1.5KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 2 X 120V, 1.5KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:1.5kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 61K2338
Product Name Transformer, Isolation, 2 X 120V, 1.5Kva; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-B-BASX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
2 suppliers
Transformers - 1537E - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details