Hammond Electronics, Inc. Transformer, 120V, 250Va, 2O/p; Chassis Mount Transformer Type Hammond 289CT

Description
TRANSFORMER, 120V, 250VA, 2O/P; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 120V, 250VA, 2O/P; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 120V, 250Va, 2O/p; Chassis Mount Transformer Type Hammond - 61K2335 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 120V, 250Va, 2O/p; Chassis Mount Transformer Type Hammond
61K2335
Transformer, 120V, 250Va, 2O/p; Chassis Mount Transformer Type Hammond 61K2335
TRANSFORMER, 120V, 250VA, 2O/P; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

TRANSFORMER, 120V, 250VA, 2O/P; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 61K2335
Product Name Transformer, 120V, 250Va, 2O/p; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 8-1611470-5 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 80 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0025TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details