Hammond Electronics, Inc. Transformer, Isolation, 600V, 236Va; Chassis Mount Transformer Type Hammond 272JX

Description
TRANSFORMER, ISOLATION, 600V, 236VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:236VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:287mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 600V, 236VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:236VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:287mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 600V, 236Va; Chassis Mount Transformer Type Hammond - 66F7324 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 600V, 236Va; Chassis Mount Transformer Type Hammond
66F7324
Transformer, Isolation, 600V, 236Va; Chassis Mount Transformer Type Hammond 66F7324
TRANSFORMER, ISOLATION, 600V, 236VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:236VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:287mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 600V, 236VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:236VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:287mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7324
Product Name Transformer, Isolation, 600V, 236Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Single Secondary Chassis Mount Power Transformers - F-25X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers