Hammond Electronics, Inc. Transformer, Isolation, 480V, 41Va; Chassis Mount Transformer Type Hammond 270X

Description
TRANSFORMER, ISOLATION, 480V, 41VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:480V, 5V, 6.3V; Power Rating:41VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:46mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 480V, 41VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:480V, 5V, 6.3V; Power Rating:41VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:46mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 480V, 41Va; Chassis Mount Transformer Type Hammond - 66F7337 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 480V, 41Va; Chassis Mount Transformer Type Hammond
66F7337
Transformer, Isolation, 480V, 41Va; Chassis Mount Transformer Type Hammond 66F7337
TRANSFORMER, ISOLATION, 480V, 41VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:480V, 5V, 6.3V; Power Rating:41VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:46mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 480V, 41VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:480V, 5V, 6.3V; Power Rating:41VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:46mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7337
Product Name Transformer, Isolation, 480V, 41Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Balun (1:1 Ratio) - QPP0024 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details