Hammond Manufacturing Company Inc. Transformer;60VA;Chassis;Pri:115/230VAC;Sec:120VCT;0.5A;Dual Bobbin 1.86E+122

Description
Features: Combination Solder or Quick Connect Terminals Dual Primary 115/230 V, 50/60 Hz Split Bobbin Construction Means No Electrostatic Shield Is Necessary Chassis Mount Design UL Listed and CSA Certified
Description
Features: Combination Solder or Quick Connect Terminals Dual Primary 115/230 V, 50/60 Hz Split Bobbin Construction Means No Electrostatic Shield Is Necessary Chassis Mount Design UL Listed and CSA Certified

Suppliers

Company
Product
Description
Supplier Links
Transformer;60VA;Chassis;Pri:115/230VAC;Sec:120VCT;0.5A;Dual Bobbin - 70181249 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;60VA;Chassis;Pri:115/230VAC;Sec:120VCT;0.5A;Dual Bobbin
70181249
Transformer;60VA;Chassis;Pri:115/230VAC;Sec:120VCT;0.5A;Dual Bobbin 70181249
Features: Combination Solder or Quick Connect Terminals Dual Primary 115/230 V, 50/60 Hz Split Bobbin Construction Means No Electrostatic Shield Is Necessary Chassis Mount Design UL Listed and CSA Certified

Features:

  • Combination Solder or Quick Connect Terminals
  • Dual Primary 115/230 V, 50/60 Hz
  • Split Bobbin Construction Means No Electrostatic Shield Is Necessary
  • Chassis Mount Design
  • UL Listed and CSA Certified
Supplier's Site
Futian, China
Transformers - Power Transformers
186E120
Transformers - Power Transformers 186E120
XFRMR LAMINATED 60VA CHAS MOUNT

XFRMR LAMINATED 60VA CHAS MOUNT

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers
Product Number 70181249 186E120
Product Name Transformer;60VA;Chassis;Pri:115/230VAC;Sec:120VCT;0.5A;Dual Bobbin Transformers - Power Transformers
Transformer Type Impedance Matching Transformer; Isolation Laminated Core
Construction SplitCore Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

HP3 Series Hexa-Path Magnetics - HPH3-0055 HPH3-0055LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Flat Pack™ Power Transformers - FP56-100 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details