Hammond Electronics, Inc. Transformer, Isolation, 520V, 76Va; Chassis Mount Transformer Type Hammond 270DAZ

Description
TRANSFORMER, ISOLATION, 520V, 76VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:520V, 6.3V; Power Rating:76VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:104mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 520V, 76VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:520V, 6.3V; Power Rating:76VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:104mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 520V, 76Va; Chassis Mount Transformer Type Hammond - 39C6926 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 520V, 76Va; Chassis Mount Transformer Type Hammond
39C6926
Transformer, Isolation, 520V, 76Va; Chassis Mount Transformer Type Hammond 39C6926
TRANSFORMER, ISOLATION, 520V, 76VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:520V, 6.3V; Power Rating:76VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:104mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 520V, 76VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:520V, 6.3V; Power Rating:76VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:104mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 39C6926
Product Name Transformer, Isolation, 520V, 76Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A5-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 200 VA
View Details
Transformers - 1539M21 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details