Hammond Electronics, Inc. Transformer, Isolation, 6.3V Ct, 63Va; Chassis Mount Transformer Type Hammond 266S6

Description
TRANSFORMER, ISOLATION, 6.3V CT, 63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:63VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10ARoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 6.3V CT, 63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:63VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 6.3V Ct, 63Va; Chassis Mount Transformer Type Hammond - 51R4260 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 6.3V Ct, 63Va; Chassis Mount Transformer Type Hammond
51R4260
Transformer, Isolation, 6.3V Ct, 63Va; Chassis Mount Transformer Type Hammond 51R4260
TRANSFORMER, ISOLATION, 6.3V CT, 63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:63VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10ARoHS Compliant: Yes

TRANSFORMER, ISOLATION, 6.3V CT, 63VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 3.15V; Power Rating:63VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:10ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4260
Product Name Transformer, Isolation, 6.3V Ct, 63Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-B-AXSX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
Transformers - Audio Transformers - Signal Level - 108L - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details