Hammond Electronics, Inc. Transformer, Isolation, 12V Ct, 48Va; Chassis Mount Transformer Type Hammond 266N12B

Description
TRANSFORMER, ISOLATION, 12V CT, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 12V CT, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 12V Ct, 48Va; Chassis Mount Transformer Type Hammond - 51R4258 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 12V Ct, 48Va; Chassis Mount Transformer Type Hammond
51R4258
Transformer, Isolation, 12V Ct, 48Va; Chassis Mount Transformer Type Hammond 51R4258
TRANSFORMER, ISOLATION, 12V CT, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 12V CT, 48VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 6V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4258
Product Name Transformer, Isolation, 12V Ct, 48Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497-AD250 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 240 volts
Power Rating (VA) 250 VA
View Details
Transformers - Line Transformers - Autotransformers - 170G - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation
Winding Turns Step-Up Transformer; Step-Down Transformer
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details