Hammond Electronics, Inc. Transformer, Isolation, 2.5V Ct, 7.5Va; Chassis Mount Transformer Type Hammond 266M2

Description
TRANSFORMER, ISOLATION, 2.5V CT, 7.5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 1.25V; Power Rating:7.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 2.5V CT, 7.5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 1.25V; Power Rating:7.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 2.5V Ct, 7.5Va; Chassis Mount Transformer Type Hammond - 10J5329 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 2.5V Ct, 7.5Va; Chassis Mount Transformer Type Hammond
10J5329
Transformer, Isolation, 2.5V Ct, 7.5Va; Chassis Mount Transformer Type Hammond 10J5329
TRANSFORMER, ISOLATION, 2.5V CT, 7.5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 1.25V; Power Rating:7.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 2.5V CT, 7.5VA; Chassis Mount Transformer Type:Open-Style Dual Bobbin; Secondary Voltages:2 x 1.25V; Power Rating:7.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 10J5329
Product Name Transformer, Isolation, 2.5V Ct, 7.5Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Single Secondary Chassis Mount Power Transformers - F-31X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers