Hammond Electronics, Inc. Transformer, Isolation, 200V Ct, 32Va; Chassis Mount Transformer Type Hammond 263AX

Description
TRANSFORMER, ISOLATION, 200V CT, 32VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:200V, 5V; Power Rating:32VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:115mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 200V CT, 32VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:200V, 5V; Power Rating:32VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:115mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 200V Ct, 32Va; Chassis Mount Transformer Type Hammond - 66F7348 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 200V Ct, 32Va; Chassis Mount Transformer Type Hammond
66F7348
Transformer, Isolation, 200V Ct, 32Va; Chassis Mount Transformer Type Hammond 66F7348
TRANSFORMER, ISOLATION, 200V CT, 32VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:200V, 5V; Power Rating:32VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:115mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 200V CT, 32VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:200V, 5V; Power Rating:32VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:115mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7348
Product Name Transformer, Isolation, 200V Ct, 32Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A4-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 150 VA
View Details
Transformers - Audio Transformers - Speaker Level - 117E4 - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
3 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details