Triad Magnetics Single Primary Dual Secondaries PC Mount Power Transformer F-154XP

Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote
Description
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Transformer 54.0Vct@0.140A 115V PCB Mount from Triad Magnetics is designed for use in PC boards and solid-state power supply applications. It has a maximum power rating of 7.5 VA and operates with a primary voltage of 115V at 50/60 Hz. The transformer features a secondary output of 54.0V center-tapped at 0.140A, with options for series and parallel configurations. Constructed on a single channel nylon bobbin, the materials used are UL recognized and rated for Class B (130¬? C). The product has undergone 100% hipot testing, ensuring an insulation rating of 1500V between the primary and secondary windings. It is compliant with RoHS standards as of February 2005. The dimensions of the transformer are 1.625 inches in height, 2.812 inches in length, and 1.468 inches in width, with a mounting hole size of 0.187 inches. The transformer weighs 10.5 oz and has pin dimensions of 0.20 x 0.041 inches with a pin length of 0.187 inches.

Datasheet Summary
Powered by GS/AI

The Power Transformer 54.0Vct@0.140A 115V PCB Mount from Triad Magnetics is designed for use in PC boards and solid-state power supply applications. It has a maximum power rating of 7.5 VA and operates with a primary voltage of 115V at 50/60 Hz. The transformer features a secondary output of 54.0V center-tapped at 0.140A, with options for series and parallel configurations. Constructed on a single channel nylon bobbin, the materials used are UL recognized and rated for Class B (130¬? C). The product has undergone 100% hipot testing, ensuring an insulation rating of 1500V between the primary and secondary windings. It is compliant with RoHS standards as of February 2005. The dimensions of the transformer are 1.625 inches in height, 2.812 inches in length, and 1.468 inches in width, with a mounting hole size of 0.187 inches. The transformer weighs 10.5 oz and has pin dimensions of 0.20 x 0.041 inches with a pin length of 0.187 inches.

Suppliers

Company
Product
Description
Supplier Links
Single Primary Dual Secondaries PC Mount Power Transformer - F-154XP - Triad Magnetics
Perris, California, United States
Single Primary Dual Secondaries PC Mount Power Transformer
F-154XP
Single Primary Dual Secondaries PC Mount Power Transformer F-154XP
Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Triad power transformers are offered in a wide selection of plug-in types to meet the needs of PC board and solid state power supply designs. These transformers can satisfy power as well as control and instrumentation applications. The transformers are available in single or dual primary and dual center tapped secondary configurations.

Supplier's Site
Power Transformers - F-154XP-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-154XP-ND
Power Transformers F-154XP-ND
PWR XFMR LAMINATED 7.5VA TH

PWR XFMR LAMINATED 7.5VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-154XP
Transformers - Power Transformers F-154XP
PWR XFMR LAMINATED 7.5VA TH

PWR XFMR LAMINATED 7.5VA TH

Supplier's Site
Power Transformer 54.0Vct@0.140A 115V Pcb Mount Rohs Compliant Triad Magnetics - 91B9542 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer 54.0Vct@0.140A 115V Pcb Mount Rohs Compliant Triad Magnetics
91B9542
Power Transformer 54.0Vct@0.140A 115V Pcb Mount Rohs Compliant Triad Magnetics 91B9542
POWER TRANSFORMER 54.0Vct@0.140A 115V PCB MOUNT RoHS Compliant: Yes

POWER TRANSFORMER 54.0Vct@0.140A 115V PCB MOUNT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-154XP F-154XP-ND F-154XP 91B9542
Product Name Single Primary Dual Secondaries PC Mount Power Transformer Power Transformers Transformers - Power Transformers Power Transformer 54.0Vct@0.140A 115V Pcb Mount Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 27 volts 27 to 54 volts 27 to 54 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-273U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Flat Pack™ Power Transformers - FP16-3000 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
4 suppliers