Hammond Electronics, Inc. Transformer, Isolation, 250V Ct, 45Va; Chassis Mount Transformer Type Hammond 261G6

Description
TRANSFORMER, ISOLATION, 250V CT, 45VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:45VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:130mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 250V CT, 45VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:45VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:130mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 250V Ct, 45Va; Chassis Mount Transformer Type Hammond - 24B9190 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 250V Ct, 45Va; Chassis Mount Transformer Type Hammond
24B9190
Transformer, Isolation, 250V Ct, 45Va; Chassis Mount Transformer Type Hammond 24B9190
TRANSFORMER, ISOLATION, 250V CT, 45VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:45VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:130mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 250V CT, 45VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:250V, 6.3V; Power Rating:45VA; Frequency Range:60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:130mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B9190
Product Name Transformer, Isolation, 250V Ct, 45Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details