Hammond Electronics, Inc. Isolation Transformer, 500Va, 2.08A; Chassis Mount Transformer Type Hammond 240MG500

Description
ISOLATION TRANSFORMER, 500VA, 2.08A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:240V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 500VA, 2.08A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:240V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 500Va, 2.08A; Chassis Mount Transformer Type Hammond - 30AH0065 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 500Va, 2.08A; Chassis Mount Transformer Type Hammond
30AH0065
Isolation Transformer, 500Va, 2.08A; Chassis Mount Transformer Type Hammond 30AH0065
ISOLATION TRANSFORMER, 500VA, 2.08A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:240V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

ISOLATION TRANSFORMER, 500VA, 2.08A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:240V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 30AH0065
Product Name Isolation Transformer, 500Va, 2.08A; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Isolation Transformer - 1321-3TH440-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Audio Transformers - 1237207 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details
Step Down Transformers - 4-1672103-1 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 60 VA
View Details