Hammond Electronics, Inc. Isolation Transformer, 1Kva, 4.17A; Chassis Mount Transformer Type Hammond 240MG1000

Description
ISOLATION TRANSFORMER, 1KVA, 4.17A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:240V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 1KVA, 4.17A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:240V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 1Kva, 4.17A; Chassis Mount Transformer Type Hammond - 30AH0063 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 1Kva, 4.17A; Chassis Mount Transformer Type Hammond
30AH0063
Isolation Transformer, 1Kva, 4.17A; Chassis Mount Transformer Type Hammond 30AH0063
ISOLATION TRANSFORMER, 1KVA, 4.17A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:240V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

ISOLATION TRANSFORMER, 1KVA, 4.17A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:240V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 30AH0063
Product Name Isolation Transformer, 1Kva, 4.17A; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details