Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 229D12

Description
Bobbins Transformer; PCB Transformer Type:Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:3.8A; Isolation Voltage:1.75kV RoHS Compliant: Yes
Datasheet
Description
Bobbins Transformer; PCB Transformer Type:Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:3.8A; Isolation Voltage:1.75kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 66F7647 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
66F7647
Bobbins Transformer; Pcb Transformer Type Hammond 66F7647
Bobbins Transformer; PCB Transformer Type:Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:3.8A; Isolation Voltage:1.75kV RoHS Compliant: Yes

Bobbins Transformer; PCB Transformer Type:Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:48VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:3.8A; Isolation Voltage:1.75kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7647
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A11-M19-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 1000 VA
View Details
Transformers - Audio Transformers - Signal Level - 107N - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details