Hammond Manufacturing Company Inc. Transformers - Power Transformers 1182T117P

Description
Features Torodial transformer benefits: low profile lightweight cool running / high efficiency due to the core shape - low stray magnetic flux leakage (low EMI) Dual 117/234 VAC primary, 50/60 Hz. operation. Note: Units are designed to have all windings engaged (either series or parallel connected) or connected as an autotransformer. Connection sheet included with transformer. See Product Resources for Download. Supplied with two neoprene rubber insulating pads, one metal centering washer and all mounting hardware (except the 1,500 VA size). 1,500 VA size - is supplied with a potted center for extra strength. Minimum 8" long flexible leads Manufactured using Class B (130 degree C) materials. Hi-Pot test of 4,000VAC RMS between primary & secondary UL recognized to UL506 (XPTQ2.Guide) UL file #E207860 CSA certified to C22.2 #66 - CSA file #209651 CE compliant to IEC 61558-2-4 This series replaces our older 182 Toroid Series. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Videos
Request a Quote Datasheet
Description
Features Torodial transformer benefits: low profile lightweight cool running / high efficiency due to the core shape - low stray magnetic flux leakage (low EMI) Dual 117/234 VAC primary, 50/60 Hz. operation. Note: Units are designed to have all windings engaged (either series or parallel connected) or connected as an autotransformer. Connection sheet included with transformer. See Product Resources for Download. Supplied with two neoprene rubber insulating pads, one metal centering washer and all mounting hardware (except the 1,500 VA size). 1,500 VA size - is supplied with a potted center for extra strength. Minimum 8" long flexible leads Manufactured using Class B (130 degree C) materials. Hi-Pot test of 4,000VAC RMS between primary & secondary UL recognized to UL506 (XPTQ2.Guide) UL file #E207860 CSA certified to C22.2 #66 - CSA file #209651 CE compliant to IEC 61558-2-4 This series replaces our older 182 Toroid Series. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Videos
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Power Transformers - 1182T117P - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Power Transformers
1182T117P
Transformers - Power Transformers 1182T117P
Features Torodial transformer benefits: low profile lightweight cool running / high efficiency due to the core shape - low stray magnetic flux leakage (low EMI) Dual 117/234 VAC primary, 50/60 Hz. operation. Note: Units are designed to have all windings engaged (either series or parallel connected) or connected as an autotransformer. Connection sheet included with transformer. See Product Resources for Download. Supplied with two neoprene rubber insulating pads, one metal centering washer and all mounting hardware (except the 1,500 VA size). 1,500 VA size - is supplied with a potted center for extra strength. Minimum 8" long flexible leads Manufactured using Class B (130 degree C) materials. Hi-Pot test of 4,000VAC RMS between primary & secondary UL recognized to UL506 (XPTQ2.Guide) UL file #E207860 CSA certified to C22.2 #66 - CSA file #209651 CE compliant to IEC 61558-2-4 This series replaces our older 182 Toroid Series. Note about Inrush Current: Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers. Videos

Features

  • Torodial transformer benefits:
    • low profile
    • lightweight
    • cool running / high efficiency
    • due to the core shape - low stray magnetic flux leakage (low EMI)
  • Dual 117/234 VAC primary, 50/60 Hz. operation.
  • Note: Units are designed to have all windings engaged (either series or parallel connected) or connected as an autotransformer. Connection sheet included with transformer. See Product Resources for Download.
  • Supplied with two neoprene rubber insulating pads, one metal centering washer and all mounting hardware (except the 1,500 VA size).
  • 1,500 VA size - is supplied with a potted center for extra strength.
  • Minimum 8" long flexible leads
  • Manufactured using Class B (130 degree C) materials.
  • Hi-Pot test of 4,000VAC RMS between primary & secondary
  • UL recognized to UL506 (XPTQ2.Guide) UL file #E207860
  • CSA certified to C22.2 #66 - CSA file #209651
  • CE compliant to IEC 61558-2-4
  • This series replaces our older 182 Toroid Series.
  • Note about Inrush Current:
    Due to the superior magnetic properties of Toroidal transformers they will be susceptible to high magnetizing current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes energize without a problem and other times it will blow the fuse or trip the circuit breaker. The duration of this overload is rarely longer than a half of a cycle. Therefore, you should consider using a slow-blow fuse, time delayed circuit breaker or other form of soft start circuitry for the supply line when using these high efficient Toroidal transformers.

Videos

Supplier's Site
Power Transformers - HM2492-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
HM2492-ND
Power Transformers HM2492-ND
PWR XFMR TOROIDAL 1500VA CHAS MT

PWR XFMR TOROIDAL 1500VA CHAS MT

Buy Now Datasheet
Transformers - 1182T117P - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
1182T117P
Transformers 1182T117P
TOROID,1500VA,50/60H Z,117/117V

TOROID,1500VA,50/60HZ,117/117V

Buy Now
Shenzhen, China
Transformers - Power Transformers
1182T117P
Transformers - Power Transformers 1182T117P
PWR XFMR TORO 1500VA CHAS MT

PWR XFMR TORO 1500VA CHAS MT

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number 1182T117P HM2492-ND 1182T117P 1182T117P
Product Name Transformers - Power Transformers Power Transformers Transformers Transformers - Power Transformers
Transformer Type Electronics; Power Transformer Power Transformer Toroidal
Construction Toroidal Core Toroidal Core Toroidal Core
Output Voltage 117 volts 117 to 234 volts 117 to 234 volts
Power Rating (VA) 1500 VA 1500 VA 1500 VA 1500 VA
Standards / Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 160D56 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 28 volts
Power Rating (VA) 1 VA
View Details
4 suppliers
Transformers - Power Transformers - 1182KIT500 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Standards / Compliance RoHS
View Details
4 suppliers
Transformers - Power Transformers - 160D120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 1 VA
View Details
4 suppliers
Transformers - 1589T48F1 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
View Details