Hammond Electronics, Inc. Bobbins Transformer, 2X20V, 12Va; Pcb Transformer Type Hammond 229B40

Description
BOBBINS TRANSFORMER, 2X20V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA; Input Voltage:230V RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER, 2X20V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA; Input Voltage:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer, 2X20V, 12Va; Pcb Transformer Type Hammond - 79R6773 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer, 2X20V, 12Va; Pcb Transformer Type Hammond
79R6773
Bobbins Transformer, 2X20V, 12Va; Pcb Transformer Type Hammond 79R6773
BOBBINS TRANSFORMER, 2X20V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA; Input Voltage:230V RoHS Compliant: Yes

BOBBINS TRANSFORMER, 2X20V, 12VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 20V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:600mA; Input Voltage:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79R6773
Product Name Bobbins Transformer, 2X20V, 12Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Single Secondary Chassis Mount Power Transformers - F-279U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details