Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 229A34

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:17V, 34V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:170mA; Isolation Voltage:1.75kV RoHS Compliant: Yes
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:17V, 34V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:170mA; Isolation Voltage:1.75kV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 96F5533, is a low-profile PCB mount transformer designed with a dual-split bobbin configuration. It features low primary to secondary coupling and balanced windings, eliminating the need for an electrostatic shield and reducing electromagnetic field radiation due to its semi-toroidal design. This transformer supports universal dual primary voltages of 115/230V at 50/60 Hz and has a high insulation rating with a hipot of 1,750V RMS. It is classified with Class B insulation, rated for temperatures up to 130 degrees Celsius, and is recognized by C UL US under file E207860. The transformer is suitable for applications requiring reliable voltage transformation with minimal electromagnetic interference.

Datasheet Summary
Powered by GS/AI

The Bobbins Transformer, part number 96F5533, is a low-profile PCB mount transformer designed with a dual-split bobbin configuration. It features low primary to secondary coupling and balanced windings, eliminating the need for an electrostatic shield and reducing electromagnetic field radiation due to its semi-toroidal design. This transformer supports universal dual primary voltages of 115/230V at 50/60 Hz and has a high insulation rating with a hipot of 1,750V RMS. It is classified with Class B insulation, rated for temperatures up to 130 degrees Celsius, and is recognized by C UL US under file E207860. The transformer is suitable for applications requiring reliable voltage transformation with minimal electromagnetic interference.

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 96F5533 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
96F5533
Bobbins Transformer; Pcb Transformer Type Hammond 96F5533
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:17V, 34V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:170mA; Isolation Voltage:1.75kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:17V, 34V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:170mA; Isolation Voltage:1.75kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 96F5533
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.00E8 Hz
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Control Circuit Transformer - 1497A-A8-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 350 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details