Hammond Electronics, Inc. Transformer, 26V / 2 X 13V, 40Va; Pcb Transformer Type Hammond 227P

Description
TRANSFORMER, 26V / 2 X 13V, 40VA; PCB Transformer Type:Low Voltage; Secondary Voltages:13V, 26V; Power Rating:40VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.54A; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 26V / 2 X 13V, 40VA; PCB Transformer Type:Low Voltage; Secondary Voltages:13V, 26V; Power Rating:40VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.54A; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 26V / 2 X 13V, 40Va; Pcb Transformer Type Hammond - 24B9141 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 26V / 2 X 13V, 40Va; Pcb Transformer Type Hammond
24B9141
Transformer, 26V / 2 X 13V, 40Va; Pcb Transformer Type Hammond 24B9141
TRANSFORMER, 26V / 2 X 13V, 40VA; PCB Transformer Type:Low Voltage; Secondary Voltages:13V, 26V; Power Rating:40VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.54A; Isolation Voltage:- RoHS Compliant: Yes

TRANSFORMER, 26V / 2 X 13V, 40VA; PCB Transformer Type:Low Voltage; Secondary Voltages:13V, 26V; Power Rating:40VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.54A; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B9141
Product Name Transformer, 26V / 2 X 13V, 40Va; Pcb Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details