Hammond Electronics, Inc. Transformer, Isolation, 26V, 2X13V, 20Va; Pcb Transformer Type Hammond 226P

Description
TRANSFORMER, ISOLATION, 26V, 2X13V, 20VA; PCB Transformer Type:Low Voltage; Secondary Voltages:13V, 26V; Power Rating:20VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.54A; Isolation Voltage:-RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 26V, 2X13V, 20VA; PCB Transformer Type:Low Voltage; Secondary Voltages:13V, 26V; Power Rating:20VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.54A; Isolation Voltage:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 26V, 2X13V, 20Va; Pcb Transformer Type Hammond - 24B9134 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 26V, 2X13V, 20Va; Pcb Transformer Type Hammond
24B9134
Transformer, Isolation, 26V, 2X13V, 20Va; Pcb Transformer Type Hammond 24B9134
TRANSFORMER, ISOLATION, 26V, 2X13V, 20VA; PCB Transformer Type:Low Voltage; Secondary Voltages:13V, 26V; Power Rating:20VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.54A; Isolation Voltage:-RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 26V, 2X13V, 20VA; PCB Transformer Type:Low Voltage; Secondary Voltages:13V, 26V; Power Rating:20VA; Frequency Range:400Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.54A; Isolation Voltage:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B9134
Product Name Transformer, Isolation, 26V, 2X13V, 20Va; Pcb Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-A-BAJK-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Transformers - Audio Transformers - Signal Level - 106Q - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details