Hammond Electronics, Inc. Choke, 70Mh, 15%, Chassis; Product Range Hammond 195S4

Description
CHOKE, 70MH, 15%, CHASSIS; Product Range:195S Series; Inductance:70mH; DC Current Rating:4A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 70MH, 15%, CHASSIS; Product Range:195S Series; Inductance:70mH; DC Current Rating:4A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 70Mh, 15%, Chassis; Product Range Hammond - 28Y0708 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 70Mh, 15%, Chassis; Product Range Hammond
28Y0708
Choke, 70Mh, 15%, Chassis; Product Range Hammond 28Y0708
CHOKE, 70MH, 15%, CHASSIS; Product Range:195S Series; Inductance:70mH; DC Current Rating:4A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

CHOKE, 70MH, 15%, CHASSIS; Product Range:195S Series; Inductance:70mH; DC Current Rating:4A; DC Resistance Max:0.6ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 28Y0708
Product Name Choke, 70Mh, 15%, Chassis; Product Range Hammond
Standards and Certifications RoHS
Mounting Option Chassis
Inductance Range 70000 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402DF Ferrite Chip Inductors - 0402DF-331 0402DF-331XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.3300 microH
View Details
High Frequency & RF Inductors - 5-1624108-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
Non-Magnetic Variable Inductors -  - Knowles
Specs
Standards and Certifications RoHS
Type Inductor
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
View Details