Hammond Electronics, Inc. Dc Reactor Choke, 5Mh, 20A, 15%; Dc Current Rating Hammond 195G20

Description
DC REACTOR CHOKE, 5MH, 20A, 15%; DC Current Rating:20A; Inductance:5mH; Product Range:195-196 Series; Impedance:-; Product Length:114.3mm; Product Width:120.65mm; Product Height:95.25mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DC REACTOR CHOKE, 5MH, 20A, 15%; DC Current Rating:20A; Inductance:5mH; Product Range:195-196 Series; Impedance:-; Product Length:114.3mm; Product Width:120.65mm; Product Height:95.25mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Reactor Choke, 5Mh, 20A, 15%; Dc Current Rating Hammond - 52F9522 - Newark, An Avnet Company
Chicago, IL, United States
Dc Reactor Choke, 5Mh, 20A, 15%; Dc Current Rating Hammond
52F9522
Dc Reactor Choke, 5Mh, 20A, 15%; Dc Current Rating Hammond 52F9522
DC REACTOR CHOKE, 5MH, 20A, 15%; DC Current Rating:20A; Inductance:5mH; Product Range:195-196 Series; Impedance:-; Product Length:114.3mm; Product Width:120.65mm; Product Height:95.25mm; Qualification:- RoHS Compliant: Yes

DC REACTOR CHOKE, 5MH, 20A, 15%; DC Current Rating:20A; Inductance:5mH; Product Range:195-196 Series; Impedance:-; Product Length:114.3mm; Product Width:120.65mm; Product Height:95.25mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52F9522
Product Name Dc Reactor Choke, 5Mh, 20A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-103-699-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details