Hammond Electronics, Inc. Dc Reactor Choke, 5Mh, 10A, 15%; Dc Current Rating Hammond 195G10

Description
DC REACTOR CHOKE, 5MH, 10A, 15%; DC Current Rating:10A; Inductance:5mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:91.44mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
DC REACTOR CHOKE, 5MH, 10A, 15%; DC Current Rating:10A; Inductance:5mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:91.44mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Reactor Choke, 5Mh, 10A, 15%; Dc Current Rating Hammond - 52F9521 - Newark, An Avnet Company
Chicago, IL, United States
Dc Reactor Choke, 5Mh, 10A, 15%; Dc Current Rating Hammond
52F9521
Dc Reactor Choke, 5Mh, 10A, 15%; Dc Current Rating Hammond 52F9521
DC REACTOR CHOKE, 5MH, 10A, 15%; DC Current Rating:10A; Inductance:5mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:91.44mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes

DC REACTOR CHOKE, 5MH, 10A, 15%; DC Current Rating:10A; Inductance:5mH; Product Range:195-196 Series; Impedance:-; Product Length:95.25mm; Product Width:91.44mm; Product Height:79.5mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 52F9521
Product Name Dc Reactor Choke, 5Mh, 10A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-5868-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5562 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details