DC REACTOR CHOKE, 1MH, 50A, 15%; DC Current Rating:50A; Inductance:1mH; Product Range:195-196 Series; Impedance:-; Product Length:114.3mm; Product Width:133.35mm; Product Height:95.25mm; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 52F9535 |
| Product Name | Dc Reactor Choke, 1Mh, 50A, 15%; Dc Current Rating Hammond |
| Standards and Certifications | RoHS |