Hammond Electronics, Inc. Dc Filter Choke, 500Uh, 150A, 15%; Product Range Hammond 195B150

Description
DC FILTER CHOKE, 500UH, 150A, 15%; Product Range:195 Series; Inductance:500µH; DC Current Rating:150A; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Description
DC FILTER CHOKE, 500UH, 150A, 15%; Product Range:195 Series; Inductance:500µH; DC Current Rating:150A; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 500Uh, 150A, 15%; Product Range Hammond - 24B8732 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 500Uh, 150A, 15%; Product Range Hammond
24B8732
Dc Filter Choke, 500Uh, 150A, 15%; Product Range Hammond 24B8732
DC FILTER CHOKE, 500UH, 150A, 15%; Product Range:195 Series; Inductance:500µH; DC Current Rating:150A; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

DC FILTER CHOKE, 500UH, 150A, 15%; Product Range:195 Series; Inductance:500µH; DC Current Rating:150A; DC Resistance Max:0.0018ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 24B8732
Product Name Dc Filter Choke, 500Uh, 150A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0037 microH
View Details
High Frequency & RF Inductors - 2-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details