Hammond Electronics, Inc. Choke, 4H, 15%, 500V; Product Range Hammond 194B

Description
CHOKE, 4H, 15%, 500V; Product Range:194B Series; Inductance:4H; DC Current Rating:90mA; DC Resistance Max:108ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 4H, 15%, 500V; Product Range:194B Series; Inductance:4H; DC Current Rating:90mA; DC Resistance Max:108ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 4H, 15%, 500V; Product Range Hammond - 51R4245 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 4H, 15%, 500V; Product Range Hammond
51R4245
Choke, 4H, 15%, 500V; Product Range Hammond 51R4245
CHOKE, 4H, 15%, 500V; Product Range:194B Series; Inductance:4H; DC Current Rating:90mA; DC Resistance Max:108ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

CHOKE, 4H, 15%, 500V; Product Range:194B Series; Inductance:4H; DC Current Rating:90mA; DC Resistance Max:108ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 51R4245
Product Name Choke, 4H, 15%, 500V; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
0402DF Ferrite Chip Inductors - 0402DF-331 0402DF-331XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.3300 microH
View Details
High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers