Hammond Electronics, Inc. Chassis Mount Transformer Type Hammond 194A

Description
Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:50mA; Transformer Terminals:Wire Leaded; Isolation Voltage:-; Product Range:194A Series RoHS Compliant: Yes
Datasheet
Description
Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:50mA; Transformer Terminals:Wire Leaded; Isolation Voltage:-; Product Range:194A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Transformer Type Hammond - 51R4244 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer Type Hammond
51R4244
Chassis Mount Transformer Type Hammond 51R4244
Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:50mA; Transformer Terminals:Wire Leaded; Isolation Voltage:-; Product Range:194A Series RoHS Compliant: Yes

Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:50mA; Transformer Terminals:Wire Leaded; Isolation Voltage:-; Product Range:194A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4244
Product Name Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 4700-307E07K662 - Acme Chip Technology Co., Limited
Specs
Category Power
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details