Hammond Electronics, Inc. Choke, 0.15H, 3A, 15%; Dc Current Rating Hammond 193V

Description
CHOKE, 0.15H, 3A, 15%; DC Current Rating:3A; Inductance:150mH; Product Range:193 Series; Impedance:-; Product Length:95.25mm; Product Width:114.3mm; Product Height:115.82mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 0.15H, 3A, 15%; DC Current Rating:3A; Inductance:150mH; Product Range:193 Series; Impedance:-; Product Length:95.25mm; Product Width:114.3mm; Product Height:115.82mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 0.15H, 3A, 15%; Dc Current Rating Hammond - 66F7252 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 0.15H, 3A, 15%; Dc Current Rating Hammond
66F7252
Choke, 0.15H, 3A, 15%; Dc Current Rating Hammond 66F7252
CHOKE, 0.15H, 3A, 15%; DC Current Rating:3A; Inductance:150mH; Product Range:193 Series; Impedance:-; Product Length:95.25mm; Product Width:114.3mm; Product Height:115.82mm; Qualification:- RoHS Compliant: Yes

CHOKE, 0.15H, 3A, 15%; DC Current Rating:3A; Inductance:150mH; Product Range:193 Series; Impedance:-; Product Length:95.25mm; Product Width:114.3mm; Product Height:115.82mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66F7252
Product Name Choke, 0.15H, 3A, 15%; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IEC Filters - 2660147 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details