Hammond Electronics, Inc. Dc Filter Choke, 0.05H, 2A, 15%; Product Range Hammond 193T

Description
DC FILTER CHOKE, 0.05H, 2A, 15%; Product Range:193 Series; Inductance:50mH; DC Current Rating:2A; DC Resistance Max:0.7ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes
Description
DC FILTER CHOKE, 0.05H, 2A, 15%; Product Range:193 Series; Inductance:50mH; DC Current Rating:2A; DC Resistance Max:0.7ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 0.05H, 2A, 15%; Product Range Hammond - 66F7250 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 0.05H, 2A, 15%; Product Range Hammond
66F7250
Dc Filter Choke, 0.05H, 2A, 15%; Product Range Hammond 66F7250
DC FILTER CHOKE, 0.05H, 2A, 15%; Product Range:193 Series; Inductance:50mH; DC Current Rating:2A; DC Resistance Max:0.7ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

DC FILTER CHOKE, 0.05H, 2A, 15%; Product Range:193 Series; Inductance:50mH; DC Current Rating:2A; DC Resistance Max:0.7ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7250
Product Name Dc Filter Choke, 0.05H, 2A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 1 to 7 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-N80 0402DC-N80XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 8.00E-4 microH
View Details
High Frequency & RF Inductors - 7-1624108-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details