Hammond Electronics, Inc. Dc Filter Choke, 5H, 0.3A, 15%; Product Range Hammond 193LP

Description
DC FILTER CHOKE, 5H, 0.3A, 15%; Product Range:193 Series; Inductance:5H; DC Current Rating:300mA; DC Resistance Max:55ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2Pins RoHS Compliant: Yes
Description
DC FILTER CHOKE, 5H, 0.3A, 15%; Product Range:193 Series; Inductance:5H; DC Current Rating:300mA; DC Resistance Max:55ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc Filter Choke, 5H, 0.3A, 15%; Product Range Hammond - 51R4242 - Newark, An Avnet Company
Chicago, IL, United States
Dc Filter Choke, 5H, 0.3A, 15%; Product Range Hammond
51R4242
Dc Filter Choke, 5H, 0.3A, 15%; Product Range Hammond 51R4242
DC FILTER CHOKE, 5H, 0.3A, 15%; Product Range:193 Series; Inductance:5H; DC Current Rating:300mA; DC Resistance Max:55ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2Pins RoHS Compliant: Yes

DC FILTER CHOKE, 5H, 0.3A, 15%; Product Range:193 Series; Inductance:5H; DC Current Rating:300mA; DC Resistance Max:55ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 51R4242
Product Name Dc Filter Choke, 5H, 0.3A, 15%; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers
Transformers - Chokes & Reactors - 1539M05 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 100 microH
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-331 0402FL-331XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.3300 microH
View Details