Hammond Electronics, Inc. Transformer, 12.6V, 0.5A, 6.3Va; Chassis Mount Transformer Type Hammond 187B12

Description
TRANSFORMER, 12.6V, 0.5A, 6.3VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:12.6V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 12.6V, 0.5A, 6.3VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:12.6V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12.6V, 0.5A, 6.3Va; Chassis Mount Transformer Type Hammond - 50H6552 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12.6V, 0.5A, 6.3Va; Chassis Mount Transformer Type Hammond
50H6552
Transformer, 12.6V, 0.5A, 6.3Va; Chassis Mount Transformer Type Hammond 50H6552
TRANSFORMER, 12.6V, 0.5A, 6.3VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:12.6V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

TRANSFORMER, 12.6V, 0.5A, 6.3VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:12.6V; Power Rating:6.3VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6552
Product Name Transformer, 12.6V, 0.5A, 6.3Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ISRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-122X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
View Details