Hammond Electronics, Inc. Isolation Transformer, 12.6V, 50.4Va; Chassis Mount Transformer Type Hammond 187000000000000

Description
ISOLATION TRANSFORMER, 12.6V, 50.4VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:12.6V; Power Rating:50.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4ARoHS Compliant: No
Datasheet
Description
ISOLATION TRANSFORMER, 12.6V, 50.4VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:12.6V; Power Rating:50.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4ARoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 12.6V, 50.4Va; Chassis Mount Transformer Type Hammond - 89C0716 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 12.6V, 50.4Va; Chassis Mount Transformer Type Hammond
89C0716
Isolation Transformer, 12.6V, 50.4Va; Chassis Mount Transformer Type Hammond 89C0716
ISOLATION TRANSFORMER, 12.6V, 50.4VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:12.6V; Power Rating:50.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4ARoHS Compliant: No

ISOLATION TRANSFORMER, 12.6V, 50.4VA; Chassis Mount Transformer Type:Open-Style Low Voltage; Secondary Voltages:12.6V; Power Rating:50.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 89C0716
Product Name Isolation Transformer, 12.6V, 50.4Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Balun - 3157-TC1-1-13M-22+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details