Hammond Electronics, Inc. Transformer, 24V / 2 X 12V, 43Va; Chassis Mount Transformer Type Hammond 185D24

Description
TRANSFORMER, 24V / 2 X 12V, 43VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:12V, 24V; Power Rating:43VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.8A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 24V / 2 X 12V, 43VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:12V, 24V; Power Rating:43VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 24V / 2 X 12V, 43Va; Chassis Mount Transformer Type Hammond - 88K2114 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V / 2 X 12V, 43Va; Chassis Mount Transformer Type Hammond
88K2114
Transformer, 24V / 2 X 12V, 43Va; Chassis Mount Transformer Type Hammond 88K2114
TRANSFORMER, 24V / 2 X 12V, 43VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:12V, 24V; Power Rating:43VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.8A RoHS Compliant: Yes

TRANSFORMER, 24V / 2 X 12V, 43VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:12V, 24V; Power Rating:43VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 88K2114
Product Name Transformer, 24V / 2 X 12V, 43Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5493-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
50 Ohm Primary DC Resistance J Series Audio Transformer - A-70J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Transformer 1000 KVA Dry Type Distribution Transformer- 208V Delta Primary - 480Y/277 wye-N Secondary - NEMA 1 - No.1601676467729 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details