Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 185C20

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 10V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2.5A RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 10V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 83F8576 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
83F8576
Bobbins Transformer; Chassis Mount Transformer Type Hammond 83F8576
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 10V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2.5A RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 10V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83F8576
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497A-A13-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 2000 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Audio Transformers - Signal Level - 146B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers