Hammond Electronics, Inc. Transformer, 12.6V / 2 X 6.3V, 25Va; Chassis Mount Transformer Type Hammond 185C12

Description
TRANSFORMER, 12.6V / 2 X 6.3V, 25VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 12.6V / 2 X 6.3V, 25VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12.6V / 2 X 6.3V, 25Va; Chassis Mount Transformer Type Hammond - 83F8574 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12.6V / 2 X 6.3V, 25Va; Chassis Mount Transformer Type Hammond
83F8574
Transformer, 12.6V / 2 X 6.3V, 25Va; Chassis Mount Transformer Type Hammond 83F8574
TRANSFORMER, 12.6V / 2 X 6.3V, 25VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes

TRANSFORMER, 12.6V / 2 X 6.3V, 25VA; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83F8574
Product Name Transformer, 12.6V / 2 X 6.3V, 25Va; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNA-0235-D103TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-3112X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details