Hammond Electronics, Inc. Bobbins Transformer; Chassis Mount Transformer Type Hammond 185C10

Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 5V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5A; Output Current:5A RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 5V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5A; Output Current:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Chassis Mount Transformer Type Hammond - 83F8573 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Chassis Mount Transformer Type Hammond
83F8573
Bobbins Transformer; Chassis Mount Transformer Type Hammond 83F8573
BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 5V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5A; Output Current:5A RoHS Compliant: Yes

BOBBINS TRANSFORMER; Chassis Mount Transformer Type:Low Voltage, Dual Bobbin; Secondary Voltages:2 x 5V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:5A; Output Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83F8573
Product Name Bobbins Transformer; Chassis Mount Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 142A - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - 800080-SF - TE Connectivity
Specs
Standards RoHS; EU ELV Compliant
Operating Temperature -25 to 75 C (-13 to 167 F)
View Details