Hammond Electronics, Inc. Low Voltage Transformer; Pcb Transformer Type Hammond 183J12

Description
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4.8A RoHS Compliant: Yes
Datasheet
Description
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4.8A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Transformer; Pcb Transformer Type Hammond - 24B8671 - Newark, An Avnet Company
Chicago, IL, United States
Low Voltage Transformer; Pcb Transformer Type Hammond
24B8671
Low Voltage Transformer; Pcb Transformer Type Hammond 24B8671
LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4.8A RoHS Compliant: Yes

LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:4.8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B8671
Product Name Low Voltage Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details