Hammond Electronics, Inc. Isolation Transformer, 500Va, 4.17A; Chassis Mount Transformer Type Hammond 178MG500

Description
ISOLATION TRANSFORMER, 500VA, 4.17A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:120V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 500VA, 4.17A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:120V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 500Va, 4.17A; Chassis Mount Transformer Type Hammond - 30AH0062 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 500Va, 4.17A; Chassis Mount Transformer Type Hammond
30AH0062
Isolation Transformer, 500Va, 4.17A; Chassis Mount Transformer Type Hammond 30AH0062
ISOLATION TRANSFORMER, 500VA, 4.17A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:120V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

ISOLATION TRANSFORMER, 500VA, 4.17A; Chassis Mount Transformer Type:Medical Grade Line Isolation; Secondary Voltages:120V; Power Rating:500VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 30AH0062
Product Name Isolation Transformer, 500Va, 4.17A; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-B-CXSX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 107J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details