Hammond Electronics, Inc. Transformer, Auto, 1.5Kva, 230Vac; Voltage Function Hammond 176G

Description
TRANSFORMER, AUTO, 1.5KVA, 230VAC; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176G Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, AUTO, 1.5KVA, 230VAC; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176G Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Auto, 1.5Kva, 230Vac; Voltage Function Hammond - 73C3719 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Auto, 1.5Kva, 230Vac; Voltage Function Hammond
73C3719
Transformer, Auto, 1.5Kva, 230Vac; Voltage Function Hammond 73C3719
TRANSFORMER, AUTO, 1.5KVA, 230VAC; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176G Series RoHS Compliant: Yes

TRANSFORMER, AUTO, 1.5KVA, 230VAC; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1.5kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73C3719
Product Name Transformer, Auto, 1.5Kva, 230Vac; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - F20-300 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers