Triad Magnetics Single Secondary Chassis Mount Power Transformers F-268U

Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet
Description
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Secondary Chassis Mount Power Transformers - F-268U - Triad Magnetics
Perris, California, United States
Single Secondary Chassis Mount Power Transformers
F-268U
Single Secondary Chassis Mount Power Transformers F-268U
Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Triad offers a full choice of power supply transformers for direct use or in transformer, rectifier, or filter circuits. Other available secondary voltages include control, filament and low level signaling in standard values. The transformers are single primary with single and multiple secondaries in standard size and weight configurations.

Supplier's Site
Power Transformers - F-268U-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
F-268U-ND
Power Transformers F-268U-ND
PWR XFMR LAMINATED 280VA CHAS MT

PWR XFMR LAMINATED 280VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
F-268U
Transformers - Power Transformers F-268U
PWR XFMR LAMINATED 280VA CHAS MT

PWR XFMR LAMINATED 280VA CHAS MT

Supplier's Site
Power Xfmr 35.0Vct@8.0A 115V Chassis Mount W/leads Rohs Compliant Triad Magnetics - 14C4385 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 35.0Vct@8.0A 115V Chassis Mount W/leads Rohs Compliant Triad Magnetics
14C4385
Power Xfmr 35.0Vct@8.0A 115V Chassis Mount W/leads Rohs Compliant Triad Magnetics 14C4385
POWER XFMR 35.0Vct@8.0A 115V CHASSIS MOUNT w/LEADS RoHS Compliant: No

POWER XFMR 35.0Vct@8.0A 115V CHASSIS MOUNT w/LEADS RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number F-268U F-268U-ND F-268U 14C4385
Product Name Single Secondary Chassis Mount Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 35.0Vct@8.0A 115V Chassis Mount W/leads Rohs Compliant Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Mounting Chassis Chassis Chassis
Input Voltage 115 volts 115 volts 115 volts
Output Voltage 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-270X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-344X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers