Hammond Electronics, Inc. Step Up Auto Transformer, 1Kva, 115V To 230V; Voltage Function Hammond 176F

Description
STEP UP AUTO TRANSFORMER, 1KVA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Output Voltage:230V RoHS Compliant: Yes
Datasheet
Description
STEP UP AUTO TRANSFORMER, 1KVA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Output Voltage:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Up Auto Transformer, 1Kva, 115V To 230V; Voltage Function Hammond - 50H6436 - Newark, An Avnet Company
Chicago, IL, United States
Step Up Auto Transformer, 1Kva, 115V To 230V; Voltage Function Hammond
50H6436
Step Up Auto Transformer, 1Kva, 115V To 230V; Voltage Function Hammond 50H6436
STEP UP AUTO TRANSFORMER, 1KVA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Output Voltage:230V RoHS Compliant: Yes

STEP UP AUTO TRANSFORMER, 1KVA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1kVA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Output Voltage:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6436
Product Name Step Up Auto Transformer, 1Kva, 115V To 230V; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-B-HXDX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details
Transformers - Power Transformers - 1182U24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details