Hammond Electronics, Inc. Transformer, 500Va, 115V To 230V; Voltage Function Hammond 176D

Description
TRANSFORMER, 500VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:500VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176D Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 500VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:500VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176D Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 500Va, 115V To 230V; Voltage Function Hammond - 50H6435 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 500Va, 115V To 230V; Voltage Function Hammond
50H6435
Transformer, 500Va, 115V To 230V; Voltage Function Hammond 50H6435
TRANSFORMER, 500VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:500VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176D Series RoHS Compliant: Yes

TRANSFORMER, 500VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:500VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6435
Product Name Transformer, 500Va, 115V To 230V; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-137P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers