PWR XFMR TOROIDAL 25VA CHAS MT
PWR XFMR TORO 25VA CHAS MT
TOROIDAL TRANSFORMER, MEDICAL, 25VA; Power Rating:25VA; Secondary Voltages:2 x 12V; Winding Type:Multi Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:37mm RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPM24-1040 | 237-2025-ND | VPM24-1040 | 72Y5073 |
| Product Name | 25 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer | Power Transformers | Transformers - Power Transformers | Toroidal Transformer, Medical, 25Va; Power Rating Triad Magnetics |
| Transformer Type | Isolation | Power Transformer | Toroidal | |
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | |
| Input Voltage | 100 to 240 volts | 100 to 240 volts | ||
| Output Voltage | 12 volts | 12 to 24 volts | 12 to 24 volts | 12 volts |
| Power Rating (VA) | 25 VA | 25 VA | 25 VA |