Hammond Electronics, Inc. Transformer, Auto, 200Va, 230Vac; Voltage Function Hammond 176B

Description
TRANSFORMER, AUTO, 200VA, 230VAC; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:200VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176B Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, AUTO, 200VA, 230VAC; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:200VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Auto, 200Va, 230Vac; Voltage Function Hammond - 50H6434 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Auto, 200Va, 230Vac; Voltage Function Hammond
50H6434
Transformer, Auto, 200Va, 230Vac; Voltage Function Hammond 50H6434
TRANSFORMER, AUTO, 200VA, 230VAC; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:200VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176B Series RoHS Compliant: Yes

TRANSFORMER, AUTO, 200VA, 230VAC; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:200VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Product Range:176B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6434
Product Name Transformer, Auto, 200Va, 230Vac; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 108N - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1:1:1 CORE & WIRE Transformer, 0.1 - 200 MHz, 50Ω - T-622-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers