Hammond Electronics, Inc. Step Up Auto Transformer, 120Va, 115V To 230V; Voltage Function Hammond 176A

Description
STEP UP AUTO TRANSFORMER, 120VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:120VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Output Voltage:230V RoHS Compliant: Yes
Datasheet
Description
STEP UP AUTO TRANSFORMER, 120VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:120VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Output Voltage:230V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Up Auto Transformer, 120Va, 115V To 230V; Voltage Function Hammond - 50H6433 - Newark, An Avnet Company
Chicago, IL, United States
Step Up Auto Transformer, 120Va, 115V To 230V; Voltage Function Hammond
50H6433
Step Up Auto Transformer, 120Va, 115V To 230V; Voltage Function Hammond 50H6433
STEP UP AUTO TRANSFORMER, 120VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:120VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Output Voltage:230V RoHS Compliant: Yes

STEP UP AUTO TRANSFORMER, 120VA, 115V TO 230V; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:120VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Chassis Mount; Output Voltage:230V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6433
Product Name Step Up Auto Transformer, 120Va, 115V To 230V; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-1000-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers