Hammond Electronics, Inc. Transformer, 100Va, 230V To 115V; Voltage Function Hammond 175A-NA

Description
TRANSFORMER, 100VA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:100VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175A Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 100VA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:100VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 100Va, 230V To 115V; Voltage Function Hammond - 50H6421 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 100Va, 230V To 115V; Voltage Function Hammond
50H6421
Transformer, 100Va, 230V To 115V; Voltage Function Hammond 50H6421
TRANSFORMER, 100VA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:100VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175A Series RoHS Compliant: Yes

TRANSFORMER, 100VA, 230V TO 115V; Voltage Function:Step-Down; Input Voltage:115V, 230V; Output Voltage:115V; Power Rating:100VA; Output Current:-; Isolation Voltage:2kV; Transformer Mounting:Panel Mount; Product Range:175A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H6421
Product Name Transformer, 100Va, 230V To 115V; Voltage Function Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details