Hammond Electronics, Inc. Transformer, 115V, 1Kva; Chassis Mount Transformer Type Hammond 172F

Description
TRANSFORMER, 115V, 1KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 115V, 1KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 115V, 1Kva; Chassis Mount Transformer Type Hammond - 93C9671 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 115V, 1Kva; Chassis Mount Transformer Type Hammond
93C9671
Transformer, 115V, 1Kva; Chassis Mount Transformer Type Hammond 93C9671
TRANSFORMER, 115V, 1KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Plug Type:US RoHS Compliant: Yes

TRANSFORMER, 115V, 1KVA; Chassis Mount Transformer Type:Step-Down Isolation; Secondary Voltages:115V; Power Rating:1kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 93C9671
Product Name Transformer, 115V, 1Kva; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Balun - 2312-RFXF0008HSRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CST25 Series 2.0 Ohm Max. Secondary DCR Current Sense Transformer - CST25-0100 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Isolation; Switch Mode Transformers
Operating Frequency 50 to 500000 Hz
View Details
5 suppliers